multicomp PRO Heat Shrink Tubing, 18Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Multicomp Pro FPHS-048-6012

Description
HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 6FT, PK12; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 6FT, PK12; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 18Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Multicomp Pro - 03P0860 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 18Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Multicomp Pro
03P0860
Heat Shrink Tubing, 18Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Multicomp Pro 03P0860
HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 6FT, PK12; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 6FT, PK12; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03P0860
Product Name Heat Shrink Tubing, 18Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2887436 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details