multicomp PRO Heat Shrink Tubing, 18Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro FPHS-048-4005-BLK

Description
HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:6mmRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 18Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro - 07W3570 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 18Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
07W3570
Heat Shrink Tubing, 18Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro 07W3570
HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:6mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 18MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07W3570
Product Name Heat Shrink Tubing, 18Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/64-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details