multicomp PRO Heat Shrink Tubing, 12Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro FPHS-032-4005-BLK

Description
HEAT SHRINK TUBING, 12MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:4mmRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro - 07W3571 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
07W3571
Heat Shrink Tubing, 12Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro 07W3571
HEAT SHRINK TUBING, 12MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:4mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07W3571
Product Name Heat Shrink Tubing, 12Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details