multicomp PRO Heat Shrink Tubing, 9Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro FPHS-024-4025-BLK

Description
HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:3mmRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro - 07W3568 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro
07W3568
Heat Shrink Tubing, 9Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro 07W3568
HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:3mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07W3568
Product Name Heat Shrink Tubing, 9Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details