multicomp PRO Heat Shrink Tubing, 5.995Mm Id, Po, Black, 10Ft, Pk20; Shrink Ratio Multicomp Pro FPHS-016-6020

Description
HEAT SHRINK TUBING, 5.995MM ID, PO, BLACK, 10FT, PK20; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:5.995mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 5.995MM ID, PO, BLACK, 10FT, PK20; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:5.995mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 5.995Mm Id, Po, Black, 10Ft, Pk20; Shrink Ratio Multicomp Pro - 84N603 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 5.995Mm Id, Po, Black, 10Ft, Pk20; Shrink Ratio Multicomp Pro
84N603
Heat Shrink Tubing, 5.995Mm Id, Po, Black, 10Ft, Pk20; Shrink Ratio Multicomp Pro 84N603
HEAT SHRINK TUBING, 5.995MM ID, PO, BLACK, 10FT, PK20; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:5.995mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 5.995MM ID, PO, BLACK, 10FT, PK20; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:5.995mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N603
Product Name Heat Shrink Tubing, 5.995Mm Id, Po, Black, 10Ft, Pk20; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details