multicomp PRO Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro FPHS-008-4025-BLK

Description
HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:1mmRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro - 07W3560 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro
07W3560
Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro 07W3560
HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:1mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 3MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07W3560
Product Name Heat Shrink Tubing, 3Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-13MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details