HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 07W3574 |
| Product Name | Heat Shrink Tubing, 1.5Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Multicomp Pro |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |