multicomp PRO Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp FPCS-6

Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp - 37N1659 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp
37N1659
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp 37N1659
PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 7.1Mm x 9.5MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 37N1659
Product Name Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers