MOTOR, SYNC GEAR, 36 RPM, CW; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 22T5132 |
| Product Name | Motor, Sync Gear, 36 Rpm, Cw; Supply Voltage V Ac Multicomp |