multicomp PRO Motor, Sync Gear, 36 Rpm, Cw; Supply Voltage V Ac Multicomp FMJ7201FJ1

Description
MOTOR, SYNC GEAR, 36 RPM, CW; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR, SYNC GEAR, 36 RPM, CW; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Sync Gear, 36 Rpm, Cw; Supply Voltage V Ac Multicomp - 22T5132 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Sync Gear, 36 Rpm, Cw; Supply Voltage V Ac Multicomp
22T5132
Motor, Sync Gear, 36 Rpm, Cw; Supply Voltage V Ac Multicomp 22T5132
MOTOR, SYNC GEAR, 36 RPM, CW; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes

MOTOR, SYNC GEAR, 36 RPM, CW; Supply Voltage V AC:240V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 22T5132
Product Name Motor, Sync Gear, 36 Rpm, Cw; Supply Voltage V Ac Multicomp
Operating Temperature ? to 176 F (? to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details
 - PGM.WH60BL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details