MOTOR, SYNC GEAR, 3 RPM, CW, 230VAC; Supply Voltage V AC:230V; Frequency:50Hz; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 22T5131 |
| Product Name | Motor, Sync Gear, 3 Rpm, Cw, 230Vac; Supply Voltage V Ac Multicomp |