multicomp PRO Terminal,female Disconnect,0.5 X 1.85Mm,crimp; Product Range Multicomp Pro FM110-02B25L

Description
TERMINAL,FEMALE DISCONNECT,0.5 x 1.85MM,CRIMP; Product Range:FM110; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Description
TERMINAL,FEMALE DISCONNECT,0.5 x 1.85MM,CRIMP; Product Range:FM110; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal,female Disconnect,0.5 X 1.85Mm,crimp; Product Range Multicomp Pro - 42M3030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,female Disconnect,0.5 X 1.85Mm,crimp; Product Range Multicomp Pro
42M3030
Terminal,female Disconnect,0.5 X 1.85Mm,crimp; Product Range Multicomp Pro 42M3030
TERMINAL,FEMALE DISCONNECT,0.5 x 1.85MM,CRIMP; Product Range:FM110; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL,FEMALE DISCONNECT,0.5 x 1.85MM,CRIMP; Product Range:FM110; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3030
Product Name Terminal,female Disconnect,0.5 X 1.85Mm,crimp; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details