multicomp PRO Terminal, Flag, 0.8X6.35, Yellow, Pk100; Product Range Multicomp Pro FLDNYDX5-250

Description
TERMINAL, FLAG, 0.8X6.35, YELLOW, PK100; Product Range:FLDNYDX5 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FLAG, 0.8X6.35, YELLOW, PK100; Product Range:FLDNYDX5 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag, 0.8X6.35, Yellow, Pk100; Product Range Multicomp Pro - 42M1897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag, 0.8X6.35, Yellow, Pk100; Product Range Multicomp Pro
42M1897
Terminal, Flag, 0.8X6.35, Yellow, Pk100; Product Range Multicomp Pro 42M1897
TERMINAL, FLAG, 0.8X6.35, YELLOW, PK100; Product Range:FLDNYDX5 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

TERMINAL, FLAG, 0.8X6.35, YELLOW, PK100; Product Range:FLDNYDX5 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M1897
Product Name Terminal, Flag, 0.8X6.35, Yellow, Pk100; Product Range Multicomp Pro
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details