multicomp PRO Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Multicomp Pro FLDNYDX2-250

Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG/BLUE; Product Range:FLDNYDX2; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG/BLUE; Product Range:FLDNYDX2; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Multicomp Pro - 42M1896 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Multicomp Pro
42M1896
Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Multicomp Pro 42M1896
FEMALE DISCONNECT, 6.35MM, 16-14AWG/BLUE; Product Range:FLDNYDX2; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG/BLUE; Product Range:FLDNYDX2; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M1896
Product Name Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products