multicomp PRO Cable, 3 Way Xlr Plug-Jack, 20M, Black; Connector Type A Multicomp FL-01-20

Description
CABLE, 3 WAY XLR PLUG-JACK, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:
Datasheet
Description
CABLE, 3 WAY XLR PLUG-JACK, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Way Xlr Plug-Jack, 20M, Black; Connector Type A Multicomp - 18J4270 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Way Xlr Plug-Jack, 20M, Black; Connector Type A Multicomp
18J4270
Cable, 3 Way Xlr Plug-Jack, 20M, Black; Connector Type A Multicomp 18J4270
CABLE, 3 WAY XLR PLUG-JACK, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:

CABLE, 3 WAY XLR PLUG-JACK, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J4270
Product Name Cable, 3 Way Xlr Plug-Jack, 20M, Black; Connector Type A Multicomp
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6011B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details