multicomp PRO Female Disconnect, 6.35Mm, 16Awg, Red; Product Range Multicomp Pro FDFNYD1-250

Description
FEMALE DISCONNECT, 6.35MM, 16AWG, RED; Product Range:FDFNYD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 16AWG, RED; Product Range:FDFNYD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 16Awg, Red; Product Range Multicomp Pro - 45P3427 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16Awg, Red; Product Range Multicomp Pro
45P3427
Female Disconnect, 6.35Mm, 16Awg, Red; Product Range Multicomp Pro 45P3427
FEMALE DISCONNECT, 6.35MM, 16AWG, RED; Product Range:FDFNYD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16AWG, RED; Product Range:FDFNYD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3427
Product Name Female Disconnect, 6.35Mm, 16Awg, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products