multicomp PRO Crimp Terminal, Female, 0.8X4.75Mm, Crimp, Red; Product Range Multicomp Pro FDFNYD1-187(8)

Description
CRIMP TERMINAL, FEMALE, 0.8X4.75MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FEMALE, 0.8X4.75MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Female, 0.8X4.75Mm, Crimp, Red; Product Range Multicomp Pro - 45P3426 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, 0.8X4.75Mm, Crimp, Red; Product Range Multicomp Pro
45P3426
Crimp Terminal, Female, 0.8X4.75Mm, Crimp, Red; Product Range Multicomp Pro 45P3426
CRIMP TERMINAL, FEMALE, 0.8X4.75MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, 0.8X4.75MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3426
Product Name Crimp Terminal, Female, 0.8X4.75Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details