multicomp PRO Crimp Terminal, Female, 0.5X2.8Mm, Crimp, Red; Product Range Multicomp Pro FDFNYD1-110(5)

Description
CRIMP TERMINAL, FEMALE, 0.5X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FEMALE, 0.5X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Female, 0.5X2.8Mm, Crimp, Red; Product Range Multicomp Pro - 45P3424 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, 0.5X2.8Mm, Crimp, Red; Product Range Multicomp Pro
45P3424
Crimp Terminal, Female, 0.5X2.8Mm, Crimp, Red; Product Range Multicomp Pro 45P3424
CRIMP TERMINAL, FEMALE, 0.5X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, 0.5X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3424
Product Name Crimp Terminal, Female, 0.5X2.8Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products