The Quick Disconnect Terminal, Female Quick Disconnect, FDFNY2 Series, is designed for reliable electrical connections. It features a maximum electrical rating of 600 volts and can operate at temperatures up to 105°C. The terminal is made from brass with a tin-plated surface treatment, ensuring durability and conductivity. It accommodates wire sizes ranging from 16 to 14 AWG (1.5 to 2.5 mm¬=) and has a NEMA tab size of 0.032" x 0.25" (0.8 mm x 6.35 mm). The insulation material is nylon, and the insulation color is blue. This product is RoHS compliant, making it suitable for environmentally conscious projects.
Quick Disconnect Terminal, Female Quick Disconnect, FDFNY2 Series, 0.25" x 0.032", 6.35mm x 0.81mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25T1212 |
| Product Name | Quick Disconnect Terminal, Female Quick Disconnect, Fdfny2 Series, 0.25" X 0.032", 6.35Mm X 0.81Mm Rohs Compliant Multicomp Pro |