multicomp PRO Terminal, Female Disconnect 6.3Mm Yellow; Product Range Multicomp Pro FDFD5-250

Description
TERMINAL, FEMALE DISCONNECT 6.3MM YELLOW; Product Range:FDFD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 6.3MM YELLOW; Product Range:FDFD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 6.3Mm Yellow; Product Range Multicomp Pro - 89K2093 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 6.3Mm Yellow; Product Range Multicomp Pro
89K2093
Terminal, Female Disconnect 6.3Mm Yellow; Product Range Multicomp Pro 89K2093
TERMINAL, FEMALE DISCONNECT 6.3MM YELLOW; Product Range:FDFD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 6.3MM YELLOW; Product Range:FDFD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2093
Product Name Terminal, Female Disconnect 6.3Mm Yellow; Product Range Multicomp Pro
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products