multicomp PRO Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro FDFD2-187(8)

Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDFD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDFD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro - 96K3390 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro
96K3390
Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro 96K3390
FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDFD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDFD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Terminal, Female, Pk100; Product Range Multicomp Pro - 06WX9837 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, Pk100; Product Range Multicomp Pro
06WX9837
Crimp Terminal, Female, Pk100; Product Range Multicomp Pro 06WX9837
CRIMP TERMINAL, FEMALE, PK100; Product Range:FDFD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, PK100; Product Range:FDFD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K3390
Product Name Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers