multicomp PRO Female Disconnect, 6.6X0.8Mm, Crimp, Yel; Product Range Multicomp Pro FDD5-250

Description
FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, YEL; Product Range:FDD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, YEL; Product Range:FDD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.6X0.8Mm, Crimp, Yel; Product Range Multicomp Pro - 89K2142 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.6X0.8Mm, Crimp, Yel; Product Range Multicomp Pro
89K2142
Female Disconnect, 6.6X0.8Mm, Crimp, Yel; Product Range Multicomp Pro 89K2142
FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, YEL; Product Range:FDD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, YEL; Product Range:FDD5 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2142
Product Name Female Disconnect, 6.6X0.8Mm, Crimp, Yel; Product Range Multicomp Pro
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details