multicomp PRO Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro FDD2-187(5)

Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro - 96K9866 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro
96K9866
Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro 96K9866
FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG/BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K9866
Product Name Female Disconnect, 4.75Mm, 16-14Awg/blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products