multicomp PRO Terminal, Female Disconnect, 3.2Mm, Red; Product Range Multicomp Pro FDD1-110(8)

Description
TERMINAL, FEMALE DISCONNECT, 3.2MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.039"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 3.2MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.039"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 3.2Mm, Red; Product Range Multicomp Pro - 96K9864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 3.2Mm, Red; Product Range Multicomp Pro
96K9864
Terminal, Female Disconnect, 3.2Mm, Red; Product Range Multicomp Pro 96K9864
TERMINAL, FEMALE DISCONNECT, 3.2MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.039"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 3.2MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.41mm; Tab Size - Imperial:0.11" x 0.039"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K9864
Product Name Terminal, Female Disconnect, 3.2Mm, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers