LAMP, INCANDESCENT, GY6.35, 12V, 100W; Supply Voltage:12V; Lamp Base Type:GY6.35; Bulb Size:-; MSCP:-; Average Bulb Life:50h; Product Range:-; Lead Style:GY6.35; Length:44.5mm; Lens Style:Tubular, 11.5mm; Power Rating:100W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19C8482 |
| Product Name | Lamp, Incandescent, Gy6.35, 12V, 100W; Supply Voltage Multicomp |
| Lamp Power | 100 watts |