multicomp PRO Clamp, Ribbon Cable, 30Way; Cable Clamp / Clip Type Multicomp Pro FC-40

Description
CLAMP, RIBBON CABLE, 30WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:53.3mm; External RoHS Compliant: Yes
Datasheet
Description
CLAMP, RIBBON CABLE, 30WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:53.3mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Ribbon Cable, 30Way; Cable Clamp / Clip Type Multicomp Pro - 25M9365 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Ribbon Cable, 30Way; Cable Clamp / Clip Type Multicomp Pro
25M9365
Clamp, Ribbon Cable, 30Way; Cable Clamp / Clip Type Multicomp Pro 25M9365
CLAMP, RIBBON CABLE, 30WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:53.3mm; External RoHS Compliant: Yes

CLAMP, RIBBON CABLE, 30WAY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:53.3mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 25M9365
Product Name Clamp, Ribbon Cable, 30Way; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers