LAMP, INCANDESCENT, G5.3, 82V, 360W; Supply Voltage:82V; Lamp Base Type:G5.3; Bulb Size:-; MSCP:-; Average Bulb Life:75h; Product Range:-; Lead Style:G5.3; Length:57.2mm; Lens Style:Tubular, 11.5mm; Power Rating:360W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19C8479 |
| Product Name | Lamp, Incandescent, G5.3, 82V, 360W; Supply Voltage Multicomp |
| Lamp Power | 360 watts |