multicomp PRO Diode, Fast Recovery, 3A, 100V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro ES3BB-13-F

Description
DIODE, FAST RECOVERY, 3A, 100V, DO-214AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 3A, 100V, DO-214AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 3A, 100V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8580 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 3A, 100V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8580
Diode, Fast Recovery, 3A, 100V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8580
DIODE, FAST RECOVERY, 3A, 100V, DO-214AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 3A, 100V, DO-214AA-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8580
Product Name Diode, Fast Recovery, 3A, 100V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details