The Rectifier, Single, 1A, 600V, Do-214Ac from Multicomp Pro is designed for applications requiring a reliable and efficient diode solution. It features a maximum recurrent peak reverse voltage of 600V and an average forward rectified current rating of 1A. The device has a low forward voltage drop, with a maximum of 1.7V at 1A, and a peak forward surge current capability of 30A. The rectifier exhibits a fast reverse recovery time of 35ns, making it suitable for high-frequency applications. It is housed in a DO-214AC package, which is suitable for surface mounting and features a low profile design. The diode is constructed with a glass passivated junction chip, ensuring durability and reliability in various operating conditions. The operating temperature range is from -55°C to +150°C, and it is compliant with RoHS standards. This product is ideal for automated placement due to its easy pick-and-place characteristics and built-in strain relief.
RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 04AC0271 |
| Product Name | Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro |
| RoHS Compliant | RoHS |