multicomp PRO Rectifier, Single, 200V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro ES1D+

Description
RECTIFIER, SINGLE, 200V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 200V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 200V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 04AC0269 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 200V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
04AC0269
Rectifier, Single, 200V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 04AC0269
RECTIFIER, SINGLE, 200V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 200V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 04AC0269
Product Name Rectifier, Single, 200V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
Rectifier Diode - HRPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details