LAMP, INCANDESCENT, GY5.3, 120V, 250W; Supply Voltage:120V; Lamp Base Type:GY5.3; Bulb Size:MR16; MSCP:-; Average Bulb Life:175h; Product Range:-; Lead Style:GY5.3; Length:44.5mm; Lens Style:MR-16, 50.8mm; Power Rating:250W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M4966 |
| Product Name | Lamp, Incandescent, Gy5.3, 120V, 250W; Supply Voltage Multicomp |
| Lamp Power | 250 watts |