multicomp PRO Enameled Wire, 15Awg, 0.2.08Mm2, Copper, Pu, Transparent, 105Ft; Jacket Material Multicomp Pro ECW1.5

Description
ENAMELED WIRE, 15AWG, 0.2.08MM2, COPPER, PU, TRANSPARENT, 105FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:15AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):105ft; Reel Length (Metric):32m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 15AWG, 0.2.08MM2, COPPER, PU, TRANSPARENT, 105FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:15AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):105ft; Reel Length (Metric):32m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 15Awg, 0.2.08Mm2, Copper, Pu, Transparent, 105Ft; Jacket Material Multicomp Pro - 14M1982 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 15Awg, 0.2.08Mm2, Copper, Pu, Transparent, 105Ft; Jacket Material Multicomp Pro
14M1982
Enameled Wire, 15Awg, 0.2.08Mm2, Copper, Pu, Transparent, 105Ft; Jacket Material Multicomp Pro 14M1982
ENAMELED WIRE, 15AWG, 0.2.08MM2, COPPER, PU, TRANSPARENT, 105FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:15AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):105ft; Reel Length (Metric):32m; Voltage Rating:- RoHS Compliant: Yes

ENAMELED WIRE, 15AWG, 0.2.08MM2, COPPER, PU, TRANSPARENT, 105FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:15AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):105ft; Reel Length (Metric):32m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14M1982
Product Name Enameled Wire, 15Awg, 0.2.08Mm2, Copper, Pu, Transparent, 105Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details