multicomp PRO Enameled Wire, 18Awg, 0.815Mm2, Copper, Pu, Transparent, 230Ft; Jacket Material Multicomp Pro ECW1.0

Description
ENAMELED WIRE, 18AWG, 0.815MM2, COPPER, PU, TRANSPARENT, 230FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:0.815mm²; Reel Length (Imperial):230ft; Reel Length (Metric):70m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 18AWG, 0.815MM2, COPPER, PU, TRANSPARENT, 230FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:0.815mm²; Reel Length (Imperial):230ft; Reel Length (Metric):70m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 18Awg, 0.815Mm2, Copper, Pu, Transparent, 230Ft; Jacket Material Multicomp Pro - 14M1980 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 18Awg, 0.815Mm2, Copper, Pu, Transparent, 230Ft; Jacket Material Multicomp Pro
14M1980
Enameled Wire, 18Awg, 0.815Mm2, Copper, Pu, Transparent, 230Ft; Jacket Material Multicomp Pro 14M1980
ENAMELED WIRE, 18AWG, 0.815MM2, COPPER, PU, TRANSPARENT, 230FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:0.815mm²; Reel Length (Imperial):230ft; Reel Length (Metric):70m; Voltage Rating:- RoHS Compliant: Yes

ENAMELED WIRE, 18AWG, 0.815MM2, COPPER, PU, TRANSPARENT, 230FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:0.815mm²; Reel Length (Imperial):230ft; Reel Length (Metric):70m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14M1980
Product Name Enameled Wire, 18Awg, 0.815Mm2, Copper, Pu, Transparent, 230Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details