multicomp PRO Enameled Wire, 20Awg, 0.515Mm2, Copper, Pu, Transparent, 410Ft; Jacket Material Multicomp Pro ECW0.80

Description
ENAMELED WIRE, 20AWG, 0.515MM2, COPPER, PU, TRANSPARENT, 410FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:0.515mm²; Reel Length (Imperial):410.1ft; Reel Length (Metric):125m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 20AWG, 0.515MM2, COPPER, PU, TRANSPARENT, 410FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:0.515mm²; Reel Length (Imperial):410.1ft; Reel Length (Metric):125m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 20Awg, 0.515Mm2, Copper, Pu, Transparent, 410Ft; Jacket Material Multicomp Pro - 14M1979 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 20Awg, 0.515Mm2, Copper, Pu, Transparent, 410Ft; Jacket Material Multicomp Pro
14M1979
Enameled Wire, 20Awg, 0.515Mm2, Copper, Pu, Transparent, 410Ft; Jacket Material Multicomp Pro 14M1979
ENAMELED WIRE, 20AWG, 0.515MM2, COPPER, PU, TRANSPARENT, 410FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:0.515mm²; Reel Length (Imperial):410.1ft; Reel Length (Metric):125m; Voltage Rating:- RoHS Compliant: Yes

ENAMELED WIRE, 20AWG, 0.515MM2, COPPER, PU, TRANSPARENT, 410FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:0.515mm²; Reel Length (Imperial):410.1ft; Reel Length (Metric):125m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14M1979
Product Name Enameled Wire, 20Awg, 0.515Mm2, Copper, Pu, Transparent, 410Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details