multicomp PRO Enameled Wire, 21Awg, 0.396Mm2, Copper, Pu, Transparent, 459Ft; Jacket Material Multicomp Pro ECW0.71

Description
ENAMELED WIRE, 21AWG, 0.396MM2, COPPER, PU, TRANSPARENT, 459FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:21AWG; Conductor Area CSA:0.396mm²; Reel Length (Imperial):459ft; Reel Length (Metric):140m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 21AWG, 0.396MM2, COPPER, PU, TRANSPARENT, 459FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:21AWG; Conductor Area CSA:0.396mm²; Reel Length (Imperial):459ft; Reel Length (Metric):140m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 21Awg, 0.396Mm2, Copper, Pu, Transparent, 459Ft; Jacket Material Multicomp Pro - 24M1725 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 21Awg, 0.396Mm2, Copper, Pu, Transparent, 459Ft; Jacket Material Multicomp Pro
24M1725
Enameled Wire, 21Awg, 0.396Mm2, Copper, Pu, Transparent, 459Ft; Jacket Material Multicomp Pro 24M1725
ENAMELED WIRE, 21AWG, 0.396MM2, COPPER, PU, TRANSPARENT, 459FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:21AWG; Conductor Area CSA:0.396mm²; Reel Length (Imperial):459ft; Reel Length (Metric):140m; Voltage Rating:- RoHS Compliant: Yes

ENAMELED WIRE, 21AWG, 0.396MM2, COPPER, PU, TRANSPARENT, 459FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:21AWG; Conductor Area CSA:0.396mm²; Reel Length (Imperial):459ft; Reel Length (Metric):140m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M1725
Product Name Enameled Wire, 21Awg, 0.396Mm2, Copper, Pu, Transparent, 459Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details