multicomp PRO Enameled Wire, 23Awg, 0.246Mm2, Copper, Pu, Transparent, 754Ft; Jacket Material Multicomp Pro ECW0.56

Description
ENAMELED WIRE, 23AWG, 0.246MM2, COPPER, PU, TRANSPARENT, 754FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:23AWG; Conductor Area CSA:0.246mm²; Reel Length (Imperial):754.6ft; Reel Length (Metric):230m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 23AWG, 0.246MM2, COPPER, PU, TRANSPARENT, 754FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:23AWG; Conductor Area CSA:0.246mm²; Reel Length (Imperial):754.6ft; Reel Length (Metric):230m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 23Awg, 0.246Mm2, Copper, Pu, Transparent, 754Ft; Jacket Material Multicomp Pro - 24M1724 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 23Awg, 0.246Mm2, Copper, Pu, Transparent, 754Ft; Jacket Material Multicomp Pro
24M1724
Enameled Wire, 23Awg, 0.246Mm2, Copper, Pu, Transparent, 754Ft; Jacket Material Multicomp Pro 24M1724
ENAMELED WIRE, 23AWG, 0.246MM2, COPPER, PU, TRANSPARENT, 754FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:23AWG; Conductor Area CSA:0.246mm²; Reel Length (Imperial):754.6ft; Reel Length (Metric):230m; Voltage Rating:- RoHS Compliant: Yes

ENAMELED WIRE, 23AWG, 0.246MM2, COPPER, PU, TRANSPARENT, 754FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:23AWG; Conductor Area CSA:0.246mm²; Reel Length (Imperial):754.6ft; Reel Length (Metric):230m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M1724
Product Name Enameled Wire, 23Awg, 0.246Mm2, Copper, Pu, Transparent, 754Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details