multicomp PRO Enameled Wire, 24Awg, 0.203Mm2, Copper, Pu, Transparent,951Ft; Jacket Material Multicomp Pro ECW0.5

Description
ENAMELED WIRE, 24AWG, 0.203MM2, COPPER, PU, TRANSPARENT,951FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:0.203mm²; Reel Length (Imperial):951ft; Reel Length (Metric):290m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 24AWG, 0.203MM2, COPPER, PU, TRANSPARENT,951FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:0.203mm²; Reel Length (Imperial):951ft; Reel Length (Metric):290m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 24Awg, 0.203Mm2, Copper, Pu, Transparent,951Ft; Jacket Material Multicomp Pro - 14M1978 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 24Awg, 0.203Mm2, Copper, Pu, Transparent,951Ft; Jacket Material Multicomp Pro
14M1978
Enameled Wire, 24Awg, 0.203Mm2, Copper, Pu, Transparent,951Ft; Jacket Material Multicomp Pro 14M1978
ENAMELED WIRE, 24AWG, 0.203MM2, COPPER, PU, TRANSPARENT,951FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:0.203mm²; Reel Length (Imperial):951ft; Reel Length (Metric):290m; Voltage Rating:- RoHS Compliant: Yes

ENAMELED WIRE, 24AWG, 0.203MM2, COPPER, PU, TRANSPARENT,951FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:0.203mm²; Reel Length (Imperial):951ft; Reel Length (Metric):290m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14M1978
Product Name Enameled Wire, 24Awg, 0.203Mm2, Copper, Pu, Transparent,951Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details