multicomp PRO Enameled Wire, 30Awg, 0.051Mm2, Copper, Pu, Transparent, 3674Ft; Jacket Material Multicomp Pro ECW0.25

Description
ENAMELED WIRE, 30AWG, 0.051MM2, COPPER, PU, TRANSPARENT, 3674FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):3674.5ft; Reel Length (Metric):1120m RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 30AWG, 0.051MM2, COPPER, PU, TRANSPARENT, 3674FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):3674.5ft; Reel Length (Metric):1120m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 30Awg, 0.051Mm2, Copper, Pu, Transparent, 3674Ft; Jacket Material Multicomp Pro - 14M1976 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 30Awg, 0.051Mm2, Copper, Pu, Transparent, 3674Ft; Jacket Material Multicomp Pro
14M1976
Enameled Wire, 30Awg, 0.051Mm2, Copper, Pu, Transparent, 3674Ft; Jacket Material Multicomp Pro 14M1976
ENAMELED WIRE, 30AWG, 0.051MM2, COPPER, PU, TRANSPARENT, 3674FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):3674.5ft; Reel Length (Metric):1120m RoHS Compliant: Yes

ENAMELED WIRE, 30AWG, 0.051MM2, COPPER, PU, TRANSPARENT, 3674FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):3674.5ft; Reel Length (Metric):1120m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14M1976
Product Name Enameled Wire, 30Awg, 0.051Mm2, Copper, Pu, Transparent, 3674Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details