multicomp PRO Enameled Wire, 31Awg, 0.043Mm2, Copper, Pu, Transparent, 4691Ft; Jacket Material Multicomp Pro ECW0.224

Description
ENAMELED WIRE, 31AWG, 0.043MM2, COPPER, PU, TRANSPARENT, 4691FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:31AWG; Conductor Area CSA:0.043mm²; Reel Length (Imperial):4691.6ft; Reel Length (Metric):1430m RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 31AWG, 0.043MM2, COPPER, PU, TRANSPARENT, 4691FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:31AWG; Conductor Area CSA:0.043mm²; Reel Length (Imperial):4691.6ft; Reel Length (Metric):1430m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 31Awg, 0.043Mm2, Copper, Pu, Transparent, 4691Ft; Jacket Material Multicomp Pro - 14M1975 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 31Awg, 0.043Mm2, Copper, Pu, Transparent, 4691Ft; Jacket Material Multicomp Pro
14M1975
Enameled Wire, 31Awg, 0.043Mm2, Copper, Pu, Transparent, 4691Ft; Jacket Material Multicomp Pro 14M1975
ENAMELED WIRE, 31AWG, 0.043MM2, COPPER, PU, TRANSPARENT, 4691FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:31AWG; Conductor Area CSA:0.043mm²; Reel Length (Imperial):4691.6ft; Reel Length (Metric):1430m RoHS Compliant: Yes

ENAMELED WIRE, 31AWG, 0.043MM2, COPPER, PU, TRANSPARENT, 4691FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:31AWG; Conductor Area CSA:0.043mm²; Reel Length (Imperial):4691.6ft; Reel Length (Metric):1430m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14M1975
Product Name Enameled Wire, 31Awg, 0.043Mm2, Copper, Pu, Transparent, 4691Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details