multicomp PRO Enameled Wire, 32Awg, 0.036Mm2, Copper, Pu, Transparent, 6069Ft; Jacket Material Multicomp Pro ECW0.2

Description
ENAMELED WIRE, 32AWG, 0.036MM2, COPPER, PU, TRANSPARENT, 6069FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:32AWG; Conductor Area CSA:0.036mm²; Reel Length (Imperial):6069ft; Reel Length (Metric):1850m; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
ENAMELED WIRE, 32AWG, 0.036MM2, COPPER, PU, TRANSPARENT, 6069FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:32AWG; Conductor Area CSA:0.036mm²; Reel Length (Imperial):6069ft; Reel Length (Metric):1850m; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enameled Wire, 32Awg, 0.036Mm2, Copper, Pu, Transparent, 6069Ft; Jacket Material Multicomp Pro - 13M4861 - Newark, An Avnet Company
Chicago, IL, United States
Enameled Wire, 32Awg, 0.036Mm2, Copper, Pu, Transparent, 6069Ft; Jacket Material Multicomp Pro
13M4861
Enameled Wire, 32Awg, 0.036Mm2, Copper, Pu, Transparent, 6069Ft; Jacket Material Multicomp Pro 13M4861
ENAMELED WIRE, 32AWG, 0.036MM2, COPPER, PU, TRANSPARENT, 6069FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:32AWG; Conductor Area CSA:0.036mm²; Reel Length (Imperial):6069ft; Reel Length (Metric):1850m; Voltage Rating:-RoHS Compliant: Yes

ENAMELED WIRE, 32AWG, 0.036MM2, COPPER, PU, TRANSPARENT, 6069FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:32AWG; Conductor Area CSA:0.036mm²; Reel Length (Imperial):6069ft; Reel Length (Metric):1850m; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13M4861
Product Name Enameled Wire, 32Awg, 0.036Mm2, Copper, Pu, Transparent, 6069Ft; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details