multicomp PRO Terminal Block, Eurostyle 10 Position 30-16Awg; Pitch Spacing Multicomp EBW-10-B

Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 10 Position 30-16Awg; Pitch Spacing Multicomp - 04R6729 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 10 Position 30-16Awg; Pitch Spacing Multicomp
04R6729
Terminal Block, Eurostyle 10 Position 30-16Awg; Pitch Spacing Multicomp 04R6729
TERMINAL BLOCK, EUROSTYLE 10 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 10 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6729
Product Name Terminal Block, Eurostyle 10 Position 30-16Awg; Pitch Spacing Multicomp
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers