multicomp PRO Terminal Block, Eurostyle, 8 Position 30-16Awg; Pitch Spacing Multicomp EBW-08-B

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position 30-16Awg; Pitch Spacing Multicomp - 04R6727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position 30-16Awg; Pitch Spacing Multicomp
04R6727
Terminal Block, Eurostyle, 8 Position 30-16Awg; Pitch Spacing Multicomp 04R6727
TERMINAL BLOCK, EUROSTYLE, 8 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6727
Product Name Terminal Block, Eurostyle, 8 Position 30-16Awg; Pitch Spacing Multicomp
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers