multicomp PRO Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp EBW-06-B

Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp - 04R6725 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp
04R6725
Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp 04R6725
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 6 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6725
Product Name Terminal Block, Eurostyle, 6 Position 30-16Awg; Pitch Spacing Multicomp
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details