multicomp PRO Terminal Block, Eurostyle 14 Position 24-12Awg; Pitch Spacing Multicomp EBKA-14-B

Description
TERMINAL BLOCK, EUROSTYLE 14 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:14Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 14 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:14Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 14 Position 24-12Awg; Pitch Spacing Multicomp - 04R6715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 14 Position 24-12Awg; Pitch Spacing Multicomp
04R6715
Terminal Block, Eurostyle 14 Position 24-12Awg; Pitch Spacing Multicomp 04R6715
TERMINAL BLOCK, EUROSTYLE 14 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:14Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 14 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:14Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6715
Product Name Terminal Block, Eurostyle 14 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7796-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.062 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers