multicomp PRO Terminal Block, Eurostyle, 2 Position 24-12Awg; Pitch Spacing Multicomp EBKA-02-B

Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 2 Position 24-12Awg; Pitch Spacing Multicomp - 04R6704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 2 Position 24-12Awg; Pitch Spacing Multicomp
04R6704
Terminal Block, Eurostyle, 2 Position 24-12Awg; Pitch Spacing Multicomp 04R6704
TERMINAL BLOCK, EUROSTYLE, 2 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 2 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6704
Product Name Terminal Block, Eurostyle, 2 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details