multicomp PRO Terminal Block, Eurostyle 16 Position 24-12Awg; Pitch Spacing Multicomp EBK-16-B

Description
TERMINAL BLOCK, EUROSTYLE 16 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 16 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 16 Position 24-12Awg; Pitch Spacing Multicomp - 04R6717 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 16 Position 24-12Awg; Pitch Spacing Multicomp
04R6717
Terminal Block, Eurostyle 16 Position 24-12Awg; Pitch Spacing Multicomp 04R6717
TERMINAL BLOCK, EUROSTYLE 16 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 16 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6717
Product Name Terminal Block, Eurostyle 16 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Ground terminal block - 2000-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers