multicomp PRO Terminal Block, Eurostyle 15 Position 24-12Awg; Pitch Spacing Multicomp EBK-15-B

Description
TERMINAL BLOCK, EUROSTYLE 15 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 15 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 15 Position 24-12Awg; Pitch Spacing Multicomp - 04R6716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 15 Position 24-12Awg; Pitch Spacing Multicomp
04R6716
Terminal Block, Eurostyle 15 Position 24-12Awg; Pitch Spacing Multicomp 04R6716
TERMINAL BLOCK, EUROSTYLE 15 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 15 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:15Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6716
Product Name Terminal Block, Eurostyle 15 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details