multicomp PRO Terminal Block, Eurostyle 10 Position 24-12Awg; Pitch Spacing Multicomp EBK-10-B

Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE 10 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle 10 Position 24-12Awg; Pitch Spacing Multicomp - 04R6712 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle 10 Position 24-12Awg; Pitch Spacing Multicomp
04R6712
Terminal Block, Eurostyle 10 Position 24-12Awg; Pitch Spacing Multicomp 04R6712
TERMINAL BLOCK, EUROSTYLE 10 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE 10 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6712
Product Name Terminal Block, Eurostyle 10 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with LED - 2001-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers