multicomp PRO Terminal Block, Eurostyle, 6 Position 24-12Awg; Pitch Spacing Multicomp EBK-06-B

Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 6 Position 24-12Awg; Pitch Spacing Multicomp - 04R6708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 6 Position 24-12Awg; Pitch Spacing Multicomp
04R6708
Terminal Block, Eurostyle, 6 Position 24-12Awg; Pitch Spacing Multicomp 04R6708
TERMINAL BLOCK, EUROSTYLE, 6 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 6 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6708
Product Name Terminal Block, Eurostyle, 6 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers