multicomp PRO Terminal Block, Eurostyle, 5 Position 24-12Awg; Pitch Spacing Multicomp EBK-05-B

Description
TERMINAL BLOCK, EUROSTYLE, 5 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 5 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 5 Position 24-12Awg; Pitch Spacing Multicomp - 04R6707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 5 Position 24-12Awg; Pitch Spacing Multicomp
04R6707
Terminal Block, Eurostyle, 5 Position 24-12Awg; Pitch Spacing Multicomp 04R6707
TERMINAL BLOCK, EUROSTYLE, 5 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 5 POSITION 24-12AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6707
Product Name Terminal Block, Eurostyle, 5 Position 24-12Awg; Pitch Spacing Multicomp
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details